OMEGA ENGINEERING, INC.
HDX-SET-RT-E-SMP -- HANDLE/PROBE SET OMEGA
OMEGA Engineering, Inc.
Handle/probe Set Omega
HDX-SET-RT-E-SMP
Description
HANDLE/PROBE SET
Description
HANDLE/PROBE SET
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
64AH0537 |
|
Product Name
|
Handle/probe Set Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Nominal Power
2 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
124 SCFM (210 m³/hr)
Nominal Voltage
24 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
12 SCFM (20.4 m³/hr)
Maximum Sound Level
31 dbA
View Details
2 suppliers