OMEGA ENGINEERING, INC.
HCS-080-INSULATOR -- STRIP HEATER 250W 1.5X8 OMEGA
OMEGA Engineering, Inc.
Strip Heater 250W 1.5X8 Omega
HCS-080-INSULATOR
Description
STRIP HEATER 250W 1.5X8"
Description
STRIP HEATER 250W 1.5X8"
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
64AH0086 |
|
Product Name
|
Strip Heater 250W 1.5X8 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
2400 SCFM (4079 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
21 SCFM (35.7 m³/hr)
Blower/Fan Type
Axial Fan
View Details