The filter fan FF 018 (01805.0-00) is designed for indoor ventilation of electrical enclosures, reducing internal temperatures with filtered airflow. It operates at 230 V, 50 Hz, consuming 64 W and providing 176.6 cfm inlet and 323.7 cfm outlet airflow at 65 dB(A). The unit has a depth of 6 in and installation depth of 4.2 in, weighing 95.2 oz. It features an aluminum axial fan with plastic rotor, UV-resistant UL94 V-0 plastic housing, a G4 filter mat, and IP54 protection. Mounting requires a 250 x 250 mm cut-out. Operating and storage temperature range is -13 °F to 158 °F, with humidity up to 90 % RH non-condensing. Connection is a 3-pole clamp for 2.5 mm² cable, max torque 0.8 Nm.
Filter fans are used to provide an optimum climate in enclosures. The interior temperature of an enclosure can be reduced by channeling cooler filtered outside air into the enclosure thus expelling heated internal air. The resulting air flow prevents formation of localized heat pockets and protects the electronic components from overheating. The plastic used for the hood of this filter fan series is highly weather and UV light resistant.
Technical Data
| Axial fan, ball bearing | service life min. 50,000 h at 77 °F (25 °C) and 65 %RH aluminum fan body, metal rotor |
|---|---|
| Connection | 3-pole clamp, AWG 14 (2.5 mm²), clamping torque 0.8 Nm max. |
| Housing (filter fan and exhaust filter) | plastic, UL 94V-0, light grey |
| Hood (filter fan and exhaust filter) | plastic, UL 94V-0, light grey; UV light resistant according to UL 746C (f1) |
| Mounting frame | with double-sided industrial adhesive for mounting to the outside of enclosure; certain operating circumstances may make the additional use of screws necessary; cut-out template included |
| Filter media rating | G4 acc. to DIN EN 779, filtering degree 94% |
| Filter material | synthetic fiber with progressive construction, temperature resistant to 212 °F, self-extinguishing class F1; moisture resistant to 100 %RH, reusable - can be cleaned by washing or vacuuming |
| Operating / Storage temperature | -13 to +158 °F (-25 to +70 °C) |
| Operating / Storage humidity | max. 90 %RH (non-condensing) |
| Protection class | I (grounded) |
| Approvals | UL File No. E234324 (all), EAC, VDE (AC 230 V only) |
FF 018 Filter Fan, 9.84 x 9.84", G4 filter mat, 324/177 cfm, 230 VAC RoHS Compliant: Yes
FF 018 Filter Fan, 9.84 x 9.84", G4 filt
| STEGO | Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 01805.0-00 | 82K8678 | 01805.0-00 |
| Product Name | Filter Fan FF 018 | Ff 018 Filter Fan, 9.84 X 9.84, G4 Filter Mat, 324/177 Cfm, 230 Vac Rohs Compliant Stego | STGO Filter |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 323 SCFM (549 m³/hr) | ||
| Maximum Sound Level | 60 dbA | ||
| Nominal Voltage | 230 volts | ||
| Voltage Range | 230 volts |