OMEGA ENGINEERING, INC.
GTMQSS-125E-9 -- LOW NOISE SUBMINI PROBE OMEGA
OMEGA Engineering, Inc.
Low Noise Submini Probe Omega
GTMQSS-125E-9
Description
LOW NOISE SUBMINI PROBE
Description
LOW NOISE SUBMINI PROBE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH9706 |
|
Product Name
|
Low Noise Submini Probe Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
590 SCFM (1002 m³/hr)
Running Current
0.2400 amps
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
40 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
39.2 SCFM (66.63 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details