OMEGA ENGINEERING, INC.
GKMQSS-M100U-600 -- K TYPE PROBE 1MM X 600MM OMEGA
OMEGA Engineering, Inc.
K Type Probe 1Mm X 600Mm Omega
GKMQSS-M100U-600
Description
K TYPE PROBE 1MM X 600MM
Description
K TYPE PROBE 1MM X 600MM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH9168 |
|
Product Name
|
K Type Probe 1Mm X 600Mm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
78.4 SCFM (133 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
177 SCFM (301 m³/hr)
Nominal Voltage
230 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.4213 to ? in H2O (0.7870 to ? Torr)
Maximum Sound Level
44.6 dbA
View Details