Thermocouple Wire, Type K, 30AWG, 305M is a duplex insulated thermocouple wire designed for temperature measurement applications. It features a solid conductor construction and adheres to the ANSI color code, with the positive wire in yellow, the negative wire in red, and an overall brown insulation. The wire is manufactured without the use of reprocessed PFA or PVC, ensuring high-quality insulation. This product is RoHS compliant, making it suitable for environmentally conscious projects. The maximum temperature rating for this wire is 260°C (500°F), making it suitable for a variety of high-temperature applications. The wire is packaged in a 1000-foot (305-meter) spool, providing ample length for extensive installations.
THERMOCOUPLE WIRE, TYPE K, 30AWG, 305M; Thermocouple Wire Type:K; Length - Imperial:1000ft; Length - Metric:305m; No. of Max Strands x Strand Size:Solid; Wire Gauge:30AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermocouple Wire |
| Product Number | 43AC9298 |
| Product Name | Thermocouple Wire, Type K, 30Awg, 305M; Thermocouple Wire Type Omega |
| Thermocouple Type | K; K |