OMEGA ENGINEERING, INC.
GEM10008 -- RADIANT HEATER OMEGA
OMEGA Engineering, Inc.
Radiant Heater Omega
GEM10008
Description
RADIANT HEATER
Description
RADIANT HEATER
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH7711 |
|
Product Name
|
Radiant Heater Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
40 SCFM (67.99 m³/hr)
Maximum Sound Level
33 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
170 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
50/60 Hz AC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
25.4 SCFM (43.17 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details