OMEGA ENGINEERING, INC.
FWH171-080LSE -- FIBERGLASS WIDE HEAVY OMEGA
OMEGA Engineering, Inc.
Fiberglass Wide Heavy Omega
FWH171-080LSE
Description
FIBERGLASS WIDE HEAVY
Description
FIBERGLASS WIDE HEAVY
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH7244 |
|
Product Name
|
Fiberglass Wide Heavy Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
56.5 SCFM (96.04 m³/hr)
Nominal Voltage
230 volts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1075 to ? in H2O (0.2008 to ? Torr)
Maximum Sound Level
27.4 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
125 volts
Running Current
10 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
8.5 SCFM (14.45 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details