OMEGA ENGINEERING, INC.
FV-530C-D -- FV-530C-D OMEGA
OMEGA Engineering, Inc.
Fv-530C-D Omega
FV-530C-D
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH7190 |
|
Product Name
|
Fv-530C-D Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
8850 SCFM (15043 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
80 watts
View Details
Application
Industrial/Commercial Fans and Blowers
View Details