OMEGA Engineering, Inc. Turbine Flow Meters Omega FTB323D-PVDF

Description
Turbine Flow Meters: Sensor with Display RoHS Compliant: Yes
Description
Turbine Flow Meters: Sensor with Display RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Turbine Flow Meters Omega - 63AH6328 - Newark, An Avnet Company
Chicago, IL, United States
Turbine Flow Meters Omega
63AH6328
Turbine Flow Meters Omega 63AH6328
Turbine Flow Meters: Sensor with Display RoHS Compliant: Yes

Turbine Flow Meters: Sensor with Display RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Flow Meters
Product Number 63AH6328
Product Name Turbine Flow Meters Omega
Meter Type Volumetric Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

FLATREG MFC - 40M0401CJ1811 311000 - IMI Life Science
Specs
Meter Type Mass Flow Meter
Process Media Type Gas
View Details
Flow Sensors - 1982997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pipe Diameter 0.12 inch (3.17 mm)
Process Media Type Gas
Operating Pressure 99.93 psi (70.33 m H2O)
View Details
Ultrasonic flowmeter (PORTAFLOW-C) - FSC-2,FSS,FSD - Fuji Electric Corp. of America
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
View Details
M335 And M350 Flowmeter 2 - 630247013 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 1.00 inch (25.4 mm)
Operating Pressure 145 psi (102 m H2O)
View Details