The FTB300 Series of digital paddle wheels are an economical choice for low flow rate applications. They use Infra-red light beam technology. Available connections include 1/8 FNPT, 1/4 FNPT and 3/8" OD tube fittings. Six available flow ranges as low as 30ml/min to 7000 ml/min. No display models have a 5 Vdc current sinking pulse output. Units with displays have a 6-digit LCD, with up to 4 decimal positions that display both flow rate and total. All units include an open collector alarm output.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | FTB300 |
| Product Name | Micro-Flowmeter |
| Features | Built-in Alarm Indicator |
| Product Standards | RoHS |
| Operating Temperature | ? to 129 F (? to 54 C) |
| Process Media Type | Liquid |
| Operating Pressure | 130 to 150 psi (91.49 to 106 m H2O) |