Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FLOW METERS
OMEGA ENGINEERING, INC.
FTB2002 -- TURBINE FLOW METERS OMEGA
OMEGA Engineering, Inc.
Turbine Flow Meters Omega
FTB2002
Description
Turbine Flow Meters: Sensor
Newark, An Avnet Company
Done
Description
Turbine Flow Meters: Sensor
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Turbine Flow Meters Omega
63AH6288
Turbine Flow Meters Omega
63AH6288
Turbine Flow Meters: Sensor
Turbine Flow Meters: Sensor
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Flow Meters
Product Number
63AH6288
Product Name
Turbine Flow Meters Omega
Meter Type
Volumetric Flow Meter
Unlock Full Specs
to access all available technical data
Similar Products
Asahi/America, Inc.
M335 And M350 Flowmeter 2
630247032
Specs
Meter Type
Volumetric Flow Meter
Pipe Diameter
3.00 inch (76.2 mm)
Operating Pressure
145 psi (102 m H2O)
View Details
Panametrics
Ultrasonic Flowmeter System for Liquids
PanaFlow LZ
Specs
Meter Technology
Ultrasonic
Meter Type
Velocity Flow Meter
Additional Variables Measured
Temperature
View Details
HydraCheck Inc.
Mechanical Hydraulic Tester – RFIK Series
Specs
Meter Type
Volumetric Flow Meter
Operating Temperature
14 to 122 F (-10 to 50 C)
End Fittings
In-line Threaded
View Details
Angst+Pfister Sensors and Power
Flow sensors & Level sensors - Flow sensors thermal
PFLOW5002 / PFLOWC5002
Specs
Meter Type
Mass Flow Meter
Gas
Volumetric Flow Rate
1.77E-6 to 0.7062 SCFM (3.00E-6 to 1.2 m³/hr)
Accuracy
2 ±%
View Details