OMEGA Engineering, Inc. Turbine Flow Meters Omega FTB-4105A

Description
Turbine Flow Meters: Sensor
Description
Turbine Flow Meters: Sensor

Suppliers

Company
Product
Description
Supplier Links
Turbine Flow Meters Omega - 63AH6261 - Newark, An Avnet Company
Chicago, IL, United States
Turbine Flow Meters Omega
63AH6261
Turbine Flow Meters Omega 63AH6261
Turbine Flow Meters: Sensor

Turbine Flow Meters: Sensor

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Flow Meters
Product Number 63AH6261
Product Name Turbine Flow Meters Omega
Meter Type Volumetric Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

M335 And M350 Flowmeter 2 - 630247021 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 1.50 inch (38.1 mm)
Operating Pressure 145 psi (102 m H2O)
View Details
PETRO 3003 LPG - lpg-delivery-propane-butane - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 10.56 to 264.00 GPM (40 to 1000 L/min)
View Details
Flow sensors & Level sensors - Flow sensors thermal - PFLOW5002 / PFLOWC5002 - Angst+Pfister Sensors and Power
Specs
Meter Type Mass Flow Meter
Gas Volumetric Flow Rate 1.77E-6 to 0.7062 SCFM (3.00E-6 to 1.2 m³/hr)
Accuracy 2 ±%
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Operating Temperature -22 to 320 F (-30 to 160 C)
View Details