OMEGA ENGINEERING, INC.
FT-5333 -- GLASS SYRINGES OMEGA
OMEGA Engineering, Inc.
Glass Syringes Omega
FT-5333
Description
GLASS SYRINGES
Description
GLASS SYRINGES
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH6111 |
|
Product Name
|
Glass Syringes Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
81.22 SCFM (138 m³/hr)
Maximum Sound Level
48 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
155 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
9.4 SCFM (15.98 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details