OMEGA ENGINEERING, INC.
FSW-50 -- INDUST.FLOW SWITCH 1 OMEGA
OMEGA Engineering, Inc.
Indust.flow Switch 1 Omega
FSW-50
Description
INDUST.FLOW SWITCH 1"
Description
INDUST.FLOW SWITCH 1"
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH5217 |
|
Product Name
|
Indust.flow Switch 1 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.0713 to ? in H2O (0.1331 to ? Torr)
Maximum Sound Level
27.23 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
64 SCFM (109 m³/hr)
Maximum Sound Level
49 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
3.3 SCFM (5.61 m³/hr)
Maximum Static Pressure
0.1480 in H2O (0.2765 Torr)
View Details
3 suppliers