OMEGA ENGINEERING, INC.
FSW-43A -- INDUST.FLOW SWITCH 10 OMEGA
OMEGA Engineering, Inc.
Indust.flow Switch 10 Omega
FSW-43A
Description
INDUST.FLOW SWITCH 10"
Description
INDUST.FLOW SWITCH 10"
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH5215 |
|
Product Name
|
Indust.flow Switch 10 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
45.01 SCFM (76.5 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Motor Type
DC
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power
46 to 50 watts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
8.5 amps
View Details