OMEGA ENGINEERING, INC.
FSW-134-NC -- BRASS FLW SWTCH NC RELAY OMEGA
OMEGA Engineering, Inc.
Brass Flw Swtch Nc Relay Omega
FSW-134-NC
Description
BRASS FLW SWTCH NC RELAY
Description
BRASS FLW SWTCH NC RELAY
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH5182 |
|
Product Name
|
Brass Flw Swtch Nc Relay Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
18 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
1447 SCFM (2460 m³/hr)
Maximum Sound Level
78 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
12 SCFM (20.4 m³/hr)
Maximum Sound Level
31 dbA
View Details
2 suppliers