OMEGA Engineering, Inc. Peristaltic Pump and Pump Motor FPU500

Description
The FPU500 Series peristaltic pumps from OMEGA offer exceptional simplicity, ease of use, and variable flow capability. A motor turns the pump's rollers, which squeeze fluid through precision-bore tubing in a wavelike motion. The fluid does not come into contact with the pump; only the outside wall of the tubing does. This makes these pumps ideal for use in sterile, corrosive, or general fluid flow operating environments. The pump is self-priming and non-siphoning. When one section of the tube fatigues, simply move the tube along to an unused section and continue pumping. No tools are required to load the tube. A precision-molded tubing cavity provides the proper occlusion for the recommended tubing. A tube clamp holds the tubing securely in place. Tubing is easily changed without removing the pump. One pump can be used for many different applications, or you can mount two pumps onto the motor. The pumps work with a wide variety of OMEGAFLEX plastic tubing. Vinyl, FKM, Tygon, silicone, Santoprene, and Norprene tubing can be purchased in a broad range of sizes. The standard rotor assembly is made of stainless steel. The FPU500 pump can be purchased with an optional adaptor plate that can be used to mount the pump to a motor other than the FPU5-MT pump motor. The pump comes standard with 2 short mounting screws, used to mount one pump at a time. If you need to stack two pumps, order long mounting screws.
Description
The FPU500 Series peristaltic pumps from OMEGA offer exceptional simplicity, ease of use, and variable flow capability. A motor turns the pump's rollers, which squeeze fluid through precision-bore tubing in a wavelike motion. The fluid does not come into contact with the pump; only the outside wall of the tubing does. This makes these pumps ideal for use in sterile, corrosive, or general fluid flow operating environments. The pump is self-priming and non-siphoning. When one section of the tube fatigues, simply move the tube along to an unused section and continue pumping. No tools are required to load the tube. A precision-molded tubing cavity provides the proper occlusion for the recommended tubing. A tube clamp holds the tubing securely in place. Tubing is easily changed without removing the pump. One pump can be used for many different applications, or you can mount two pumps onto the motor. The pumps work with a wide variety of OMEGAFLEX plastic tubing. Vinyl, FKM, Tygon, silicone, Santoprene, and Norprene tubing can be purchased in a broad range of sizes. The standard rotor assembly is made of stainless steel. The FPU500 pump can be purchased with an optional adaptor plate that can be used to mount the pump to a motor other than the FPU5-MT pump motor. The pump comes standard with 2 short mounting screws, used to mount one pump at a time. If you need to stack two pumps, order long mounting screws.

Suppliers

Company
Product
Description
Supplier Links
Peristaltic Pump and Pump Motor - FPU500 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Peristaltic Pump and Pump Motor
FPU500
Peristaltic Pump and Pump Motor FPU500
The FPU500 Series peristaltic pumps from OMEGA offer exceptional simplicity, ease of use, and variable flow capability. A motor turns the pump's rollers, which squeeze fluid through precision-bore tubing in a wavelike motion. The fluid does not come into contact with the pump; only the outside wall of the tubing does. This makes these pumps ideal for use in sterile, corrosive, or general fluid flow operating environments. The pump is self-priming and non-siphoning. When one section of the tube fatigues, simply move the tube along to an unused section and continue pumping. No tools are required to load the tube. A precision-molded tubing cavity provides the proper occlusion for the recommended tubing. A tube clamp holds the tubing securely in place. Tubing is easily changed without removing the pump. One pump can be used for many different applications, or you can mount two pumps onto the motor. The pumps work with a wide variety of OMEGAFLEX plastic tubing. Vinyl, FKM, Tygon, silicone, Santoprene, and Norprene tubing can be purchased in a broad range of sizes. The standard rotor assembly is made of stainless steel. The FPU500 pump can be purchased with an optional adaptor plate that can be used to mount the pump to a motor other than the FPU5-MT pump motor. The pump comes standard with 2 short mounting screws, used to mount one pump at a time. If you need to stack two pumps, order long mounting screws.

The FPU500 Series peristaltic pumps from OMEGA offer exceptional simplicity, ease of use, and variable flow capability. A motor turns the pump's rollers, which squeeze fluid through precision-bore tubing in a wavelike motion. The fluid does not come into contact with the pump; only the outside wall of the tubing does. This makes these pumps ideal for use in sterile, corrosive, or general fluid flow operating environments.
The pump is self-priming and non-siphoning. When one section of the tube fatigues, simply move the tube along to an unused section and continue pumping. No tools are required to load the tube. A precision-molded tubing cavity provides the proper occlusion for the recommended tubing. A tube clamp holds the tubing securely in place. Tubing is easily changed without removing the pump.
One pump can be used for many different applications, or you can mount two pumps onto the motor. The pumps work with a wide variety of OMEGAFLEX plastic tubing. Vinyl, FKM, Tygon, silicone, Santoprene, and Norprene tubing can be purchased in a broad range of sizes. The standard rotor assembly is made of stainless steel.
The FPU500 pump can be purchased with an optional adaptor plate that can be used to mount the pump to a motor other than the FPU5-MT pump motor. The pump comes standard with 2 short mounting screws, used to mount one pump at a time. If you need to stack two pumps, order long mounting screws.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Liquid Handling Pumps
Product Number FPU500
Product Name Peristaltic Pump and Pump Motor
Pump Type Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 20.0 psi (14.06 m of Water)
Liquid Flow 0.000 to 0.602 GPM (0.00 to 2.28 L/min)
Discharge Size 0.312 inch (7.94 mm)
Media Temperature -51 to 300 F (-46 to 149 C)
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Screw Pumps - PXF Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 435.1 psi (306 m of Water)
Liquid Flow 1267.200 GPM (4800.00 L/min)
View Details