OMEGA Engineering, Inc. Indicator, 12-Digits, Field Mount; No. Of Digits / Alpha Omega FPM-5750

Description
INDICATOR, 12-DIGITS, FIELD MOUNT; No. of Digits / Alpha:12; Digit Height:-; Supply Voltage Min:-; Supply Voltage Max:3.6V; Panel Cutout Height:92mm; Panel Cutout Width:92mm; Operating Temperature Min:-10°C RoHS Compliant: Yes
Datasheet
Description
INDICATOR, 12-DIGITS, FIELD MOUNT; No. of Digits / Alpha:12; Digit Height:-; Supply Voltage Min:-; Supply Voltage Max:3.6V; Panel Cutout Height:92mm; Panel Cutout Width:92mm; Operating Temperature Min:-10°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, 12-Digits, Field Mount; No. Of Digits / Alpha Omega - 63AH4497 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, 12-Digits, Field Mount; No. Of Digits / Alpha Omega
63AH4497
Indicator, 12-Digits, Field Mount; No. Of Digits / Alpha Omega 63AH4497
INDICATOR, 12-DIGITS, FIELD MOUNT; No. of Digits / Alpha:12; Digit Height:-; Supply Voltage Min:-; Supply Voltage Max:3.6V; Panel Cutout Height:92mm; Panel Cutout Width:92mm; Operating Temperature Min:-10°C RoHS Compliant: Yes

INDICATOR, 12-DIGITS, FIELD MOUNT; No. of Digits / Alpha:12; Digit Height:-; Supply Voltage Min:-; Supply Voltage Max:3.6V; Panel Cutout Height:92mm; Panel Cutout Width:92mm; Operating Temperature Min:-10°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 63AH4497
Product Name Indicator, 12-Digits, Field Mount; No. Of Digits / Alpha Omega
Operating Temperature 14 to ? F (-10 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Totalizing Counter, PS2 T Series - PS2TLA - Fargo Controls, Inc.
Specs
Operating Temperature 23 to 104 F (-5 to 40 C)
Number of Functions Single
Direction Up Count
View Details
Counters - 2698526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Reset None; No Reset
Display Type Wheels/Dial; Analogue
Number of Digits 6
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
VIPA SLIO Module, Function Modules - 050-1BA10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details