OMEGA ENGINEERING, INC.
FPD3306 -- AL 1.5 NPT AL RTR STD OMEGA
OMEGA Engineering, Inc.
Al 1.5 Npt Al Rtr Std Omega
FPD3306
Description
AL 1.5 NPT AL RTR STD
Description
AL 1.5 NPT AL RTR STD
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH4482 |
|
Product Name
|
Al 1.5 Npt Al Rtr Std Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
19.1 SCFM (32.46 m³/hr)
Maximum Sound Level
31 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
11 watts
View Details