OMEGA Engineering, Inc. Fiber Optic Thermometer FOB100

Description
The FOB100 Series comprises high-accuracy, multipurpose fiber optic thermometers with 1, 2, or 4 channels. They use an original algorithm to analyze incoming signals, measuring the temperature on each channel. The standard analog output is 0 to 10 V; 4 to 20 mA is optional. Sensors are sold separately in various cable lengths, are interchangeable, and do not require calibration. With the optional FOB100-SOFT software for Windows, the user can download data to a PC via the RS232 communications port on the front panel. Software features include min/max alarm; full data logging functions; and bar-graph, trend-line, or statistics display. The FOB100's rugged enclosure and immunity to EMI/RFI interference make it ideal for demanding industrial and laboratory applications.
Datasheet
Description
The FOB100 Series comprises high-accuracy, multipurpose fiber optic thermometers with 1, 2, or 4 channels. They use an original algorithm to analyze incoming signals, measuring the temperature on each channel. The standard analog output is 0 to 10 V; 4 to 20 mA is optional. Sensors are sold separately in various cable lengths, are interchangeable, and do not require calibration. With the optional FOB100-SOFT software for Windows, the user can download data to a PC via the RS232 communications port on the front panel. Software features include min/max alarm; full data logging functions; and bar-graph, trend-line, or statistics display. The FOB100's rugged enclosure and immunity to EMI/RFI interference make it ideal for demanding industrial and laboratory applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Thermometer - FOB100 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Fiber Optic Thermometer
FOB100
Fiber Optic Thermometer FOB100
The FOB100 Series comprises high-accuracy, multipurpose fiber optic thermometers with 1, 2, or 4 channels. They use an original algorithm to analyze incoming signals, measuring the temperature on each channel. The standard analog output is 0 to 10 V; 4 to 20 mA is optional. Sensors are sold separately in various cable lengths, are interchangeable, and do not require calibration. With the optional FOB100-SOFT software for Windows, the user can download data to a PC via the RS232 communications port on the front panel. Software features include min/max alarm; full data logging functions; and bar-graph, trend-line, or statistics display. The FOB100's rugged enclosure and immunity to EMI/RFI interference make it ideal for demanding industrial and laboratory applications.

The FOB100 Series comprises high-accuracy, multipurpose fiber optic thermometers with 1, 2, or 4 channels. They use an original algorithm to analyze incoming signals, measuring the temperature on each channel.
The standard analog output is 0 to 10 V; 4 to 20 mA is optional. Sensors are sold separately in various cable lengths, are interchangeable, and do not require calibration.
With the optional FOB100-SOFT software for Windows, the user can download data to a PC via the RS232 communications port on the front panel. Software features include min/max alarm; full data logging functions; and bar-graph, trend-line, or statistics display.
The FOB100's rugged enclosure and immunity to EMI/RFI interference make it ideal for demanding industrial and laboratory applications.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Digital Thermometers
Product Number FOB100
Product Name Fiber Optic Thermometer
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -112 to 482 F (-80 to 250 C)
Divisions 0.1000 +/-C (32.18 +/-F)
Local Interface Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Digital Thermometers - 1987778 - RS Components, Ltd.
Specs
Range 1300 C (2372 F)
Digital Battery Powered; Has Datalogger or Data Collection Capability
Thermometer Technology Thermocouple Technology
View Details
Handheld Digital Thermometers -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Display / Scale Characteristics Fahrenheit
Range -328 to 2498 F (-200 to 1370 C)
Thermometer Technology Thermocouple Technology
View Details