OMEGA ENGINEERING, INC.
FMA6605-24VDC -- FLOWMETER 0-200 SCCM OMEGA
OMEGA Engineering, Inc.
Flowmeter 0-200 Sccm Omega
FMA6605-24VDC
Description
FLOWMETER 0-200 SCCM
Description
FLOWMETER 0-200 SCCM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH3844 |
|
Product Name
|
Flowmeter 0-200 Sccm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
2.2 SCFM (3.74 m³/hr)
Maximum Static Pressure
0.0680 in H2O (0.1270 Torr)
View Details
2 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
5300 SCFM (9009 m³/hr)
Maximum Sound Level
76 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
7.5 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
176 SCFM (299 m³/hr)
Maximum Sound Level
53 dbA
View Details