Panametrics Ultrasonic In-Line Gas Flow Meter DigitalFlow XGM868i

Description
The Parametric DigitalFlow XGM868i is a general purpose gas flow meter that offers a rugged transducer, weatherproofing, and is approved for use in hazardous environments. The XGM868i is accurate over a wide range of flows and compositions such as dirty flow streams and all gases. This gas flow meter has no pressure drop, no moving parts and is maintenance-free. Features Economical flow measurement in a compact transmitter No moving parts No pressure drop Wide rangeability with 1500 to 1 turndown ratio Non-obstructive flow measurement Tolerance to dirty streams Low maintenance Suitable for high temperatures Two-path measurement available for maximum accuracy Applications The DigitalFlow XGM868i gas flow transmitter is a complete ultrasonic flow metering system for measurement of most gases including: Hydrocarbon gases Vent gases Biogases Digester gases Fuel gases Waste gases Incinerator air flow Vapor recovery Stack gases Other gases
Request a Quote
Description
The Parametric DigitalFlow XGM868i is a general purpose gas flow meter that offers a rugged transducer, weatherproofing, and is approved for use in hazardous environments. The XGM868i is accurate over a wide range of flows and compositions such as dirty flow streams and all gases. This gas flow meter has no pressure drop, no moving parts and is maintenance-free. Features Economical flow measurement in a compact transmitter No moving parts No pressure drop Wide rangeability with 1500 to 1 turndown ratio Non-obstructive flow measurement Tolerance to dirty streams Low maintenance Suitable for high temperatures Two-path measurement available for maximum accuracy Applications The DigitalFlow XGM868i gas flow transmitter is a complete ultrasonic flow metering system for measurement of most gases including: Hydrocarbon gases Vent gases Biogases Digester gases Fuel gases Waste gases Incinerator air flow Vapor recovery Stack gases Other gases
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic In-Line Gas Flow Meter - DigitalFlow XGM868i - Panametrics
Billerica, MA, United States
Ultrasonic In-Line Gas Flow Meter
DigitalFlow XGM868i
Ultrasonic In-Line Gas Flow Meter DigitalFlow XGM868i
The Parametric DigitalFlow XGM868i is a general purpose gas flow meter that offers a rugged transducer, weatherproofing, and is approved for use in hazardous environments. The XGM868i is accurate over a wide range of flows and compositions such as dirty flow streams and all gases. This gas flow meter has no pressure drop, no moving parts and is maintenance-free. Features Economical flow measurement in a compact transmitter No moving parts No pressure drop Wide rangeability with 1500 to 1 turndown ratio Non-obstructive flow measurement Tolerance to dirty streams Low maintenance Suitable for high temperatures Two-path measurement available for maximum accuracy Applications The DigitalFlow XGM868i gas flow transmitter is a complete ultrasonic flow metering system for measurement of most gases including: Hydrocarbon gases Vent gases Biogases Digester gases Fuel gases Waste gases Incinerator air flow Vapor recovery Stack gases Other gases

The Parametric DigitalFlow XGM868i is a general purpose gas flow meter that offers a rugged transducer, weatherproofing, and is approved for use in hazardous environments. The XGM868i is accurate over a wide range of flows and compositions such as dirty flow streams and all gases. This gas flow meter has no pressure drop, no moving parts and is maintenance-free.

Features

  • Economical flow measurement in a compact transmitter
  • No moving parts
  • No pressure drop
  • Wide rangeability with 1500 to 1 turndown ratio
  • Non-obstructive flow measurement
  • Tolerance to dirty streams
  • Low maintenance
  • Suitable for high temperatures
  • Two-path measurement available for maximum accuracy

Applications

The DigitalFlow XGM868i gas flow transmitter is a complete ultrasonic flow metering system for measurement of most gases including:

  • Hydrocarbon gases
  • Vent gases
  • Biogases
  • Digester gases
  • Fuel gases
  • Waste gases
  • Incinerator air flow
  • Vapor recovery
  • Stack gases
  • Other gases
Supplier's Site Datasheet

Technical Specifications

  Panametrics
Product Category Flow Meters
Product Number DigitalFlow XGM868i
Product Name Ultrasonic In-Line Gas Flow Meter
Meter Technology Ultrasonic
Meter Type Mass Flow Meter; Velocity Flow Meter
Features Recorder / Totalizer Functions
Operating Temperature -40 to 140 F (-40 to 60 C)
Pipe Diameter 2.00 to 120.00 inch (50.8 to 3048 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Flare Transmitter - PanaFlare XGF1100 - Panametrics
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Approvals ATEX
View Details
Ultrasonic Clamp-On Liquid Flow Meter - PanaFlow LC - Panametrics
Specs
Meter Technology Ultrasonic
Meter Type Mass Flow Meter; Volumetric Flow Meter; Velocity Flow Meter
Features Recorder / Totalizer Functions
View Details
Ultrasonic Clamp-On Gas Flow Meter - DigitalFlow GC868 - Panametrics
Specs
Meter Technology Ultrasonic
Meter Type Volumetric Flow Meter; Velocity Flow Meter
Features Recorder / Totalizer Functions (optional feature)
View Details
Ultrasonic In-Line Gas Flow Meter - PanaFlow Z1G / Z2G - Panametrics
Specs
Meter Technology Ultrasonic
Meter Type Mass Flow Meter; Velocity Flow Meter
Features Recorder / Totalizer Functions
View Details