OMEGA ENGINEERING, INC.
FMA1005B-MA -- AIR VELOCITY TRANSMITTER OMEGA
OMEGA Engineering, Inc.
Air Velocity Transmitter Omega
FMA1005B-MA
Description
AIR VELOCITY TRANSMITTER
Description
AIR VELOCITY TRANSMITTER
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH3289 |
|
Product Name
|
Air Velocity Transmitter Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
20 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
200 to 232 SCFM (339 to 394 m³/hr)
Nominal Voltage
115 volts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.0850 to ? in H2O (0.1589 to ? Torr)
Maximum Sound Level
21.8 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
466 SCFM (792 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details