OMEGA ENGINEERING, INC.
FMA-A2304SS -- MASSFLOW 0-200 SCCM CE OMEGA
OMEGA Engineering, Inc.
Massflow 0-200 Sccm Ce Omega
FMA-A2304SS
Description
MASSFLOW 0-200 SCCM CE
Description
MASSFLOW 0-200 SCCM CE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH2502 |
|
Product Name
|
Massflow 0-200 Sccm Ce Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
215 SCFM (365 m³/hr)
Running Current
0.1200 amps
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
20 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
50/60 Hz AC
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
657 SCFM (1116 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details