OMEGA ENGINEERING, INC.
FLMW-3815SS -- FLOWMETER 3/8NPTF 15GPM OMEGA
OMEGA Engineering, Inc.
Flowmeter 3/8nptf 15Gpm Omega
FLMW-3815SS
Description
FLOWMETER 3/8"NPTF 15GPM
Description
FLOWMETER 3/8"NPTF 15GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH1810 |
|
Product Name
|
Flowmeter 3/8nptf 15Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
1.47 SCFM (2.5 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
460 volts
Nominal Power
170 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
10038 SCFM (17062 m³/hr)
Maximum Sound Level
95 dbA
View Details