OMEGA ENGINEERING, INC.
FLMW-3430BR -- FLOWMETER 3/4NPTF 30GPM OMEGA
OMEGA Engineering, Inc.
Flowmeter 3/4nptf 30Gpm Omega
FLMW-3430BR
Description
FLOWMETER 3/4"NPTF 30GPM
Description
FLOWMETER 3/4"NPTF 30GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH1732 |
|
Product Name
|
Flowmeter 3/4nptf 30Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1406 to ? in H2O (0.2626 to ? Torr)
Maximum Sound Level
30.6 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
26.6 SCFM (45.21 m³/hr)
Nominal Voltage
12 volts
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
83 SCFM (141 m³/hr)
Maximum Sound Level
38 dbA
View Details