OMEGA ENGINEERING, INC.
FLMW-3420SS -- FLOWMETER 3/4NPTF 20GPM OMEGA
OMEGA Engineering, Inc.
Flowmeter 3/4nptf 20Gpm Omega
FLMW-3420SS
Description
FLOWMETER 3/4"NPTF 20GPM
Description
FLOWMETER 3/4"NPTF 20GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH1714 |
|
Product Name
|
Flowmeter 3/4nptf 20Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
560 SCFM (952 m³/hr)
Nominal Voltage
115 volts
View Details
2 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
32.95 SCFM (56 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Application
Industrial/Commercial Fans and Blowers
View Details