OMEGA ENGINEERING, INC.
FLMW-3402SS -- FLOWMETER 3/4NPTF 2 GPM OMEGA
OMEGA Engineering, Inc.
Flowmeter 3/4nptf 2 Gpm Omega
FLMW-3402SS
Description
FLOWMETER 3/4"NPTF 2 GPM
Description
FLOWMETER 3/4"NPTF 2 GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH1666 |
|
Product Name
|
Flowmeter 3/4nptf 2 Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power
42 to 48 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
81.8 to 100 SCFM (139 to 170 m³/hr)
Nominal Voltage
230 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
8850 SCFM (15043 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details