OMEGA ENGINEERING, INC.
FLMW-1040SS -- FLOWMETER 1NPTF 40GPM OMEGA
OMEGA Engineering, Inc.
Flowmeter 1nptf 40Gpm Omega
FLMW-1040SS
Description
FLOWMETER 1"NPTF 40GPM
Description
FLOWMETER 1"NPTF 40GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH1432 |
|
Product Name
|
Flowmeter 1nptf 40Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Nominal Power
5 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
4 SCFM (6.8 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
35 SCFM (59.49 m³/hr)
Maximum Sound Level
40 dbA
View Details
2 suppliers