OMEGA ENGINEERING, INC.
FLMW-1025SS -- FLOWMETER 1NPTF 25GPM OMEGA
OMEGA Engineering, Inc.
Flowmeter 1nptf 25Gpm Omega
FLMW-1025SS
Description
FLOWMETER 1"NPTF 25GPM
Description
FLOWMETER 1"NPTF 25GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH1408 |
|
Product Name
|
Flowmeter 1nptf 25Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
176 SCFM (299 m³/hr)
Maximum Sound Level
53 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
1800 SCFM (3060 m³/hr)
Maximum Sound Level
75 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
32.95 SCFM (56 m³/hr)
Blower/Fan Type
Axial Fan
View Details