OMEGA ENGINEERING, INC.
FLMH-3815BR -- FLOWMETER 3/8NPTF 15GPM OMEGA
OMEGA Engineering, Inc.
Flowmeter 3/8nptf 15Gpm Omega
FLMH-3815BR
Description
FLOWMETER 3/8"NPTF 15GPM
Description
FLOWMETER 3/8"NPTF 15GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH1330 |
|
Product Name
|
Flowmeter 3/8nptf 15Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
104 SCFM (177 m³/hr)
Maximum Sound Level
43 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1264 to ? in H2O (0.2361 to ? Torr)
Maximum Sound Level
34.38 dbA
View Details