Pelonis Technologies, Inc. 8015-7 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan C8015H24BPLP1b-7

Description
80 x 80 x 15mm (3.15 x 3.15 x 0.59in.) 5V, 12V, 24V, 48V 26.10~43.50 CFM (0.74~1.23 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
80 x 80 x 15mm (3.15 x 3.15 x 0.59in.) 5V, 12V, 24V, 48V 26.10~43.50 CFM (0.74~1.23 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8015-7 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8015H24BPLP1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
8015-7 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan
C8015H24BPLP1b-7
8015-7 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan C8015H24BPLP1b-7
80 x 80 x 15mm (3.15 x 3.15 x 0.59in.) 5V, 12V, 24V, 48V 26.10~43.50 CFM (0.74~1.23 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

80 x 80 x 15mm (3.15 x 3.15 x 0.59in.)
5V, 12V, 24V, 48V
26.10~43.50 CFM (0.74~1.23 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number C8015H24BPLP1b-7
Product Name 8015-7 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1264 to ? in H2O (0.2361 to ? Torr)
Maximum Sound Level 34.38 dbA
Nominal Voltage 24 to 27 volts
Running Current 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

6025-7 Series 1.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6025L24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1406 to ? in H2O (0.2626 to ? Torr)
Maximum Sound Level 27.86 dbA
View Details
5015-7 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D5015H24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1913 to ? in H2O (0.3575 to ? Torr)
Maximum Sound Level 32.4 dbA
View Details
4020-7 Series 0.48 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020L12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0945 to ? in H2O (0.1765 to ? Torr)
Maximum Sound Level 20.78 dbA
View Details
9225-7 Series 2.88 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C9225H24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1646 to ? in H2O (0.3075 to ? Torr)
Maximum Sound Level 35.73 dbA
View Details