OMEGA ENGINEERING, INC.
FLMH-3802AL -- FLOWMETER 3/8NPTF 2GPM OMEGA
OMEGA Engineering, Inc.
Flowmeter 3/8nptf 2Gpm Omega
FLMH-3802AL
Description
FLOWMETER 3/8"NPTF 2GPM
Description
FLOWMETER 3/8"NPTF 2GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH1269 |
|
Product Name
|
Flowmeter 3/8nptf 2Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
65.7 SCFM (112 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
203 SCFM (345 m³/hr)
Nominal Voltage
120 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.2260 to ? in H2O (0.4222 to ? Torr)
Maximum Sound Level
32.38 dbA
View Details