STEGO Roof Filter Fan RFP 018 01860.0-02

Description
Roof filter fans and roof exhaust filters are used in enclosures from which warm air must be diverted due to increased heat development. The ready-to-connect and low-noise roof filter fan is used to expel warm air from within the enclosure. Alternatively, the roof exhaust filter provides passive ventilation. The RFP 018 series comes in two versions: one utilizes four small axial fans, improving reliability and maintaining continuous operations even if one of the fans should fail; the second uses a larger single high capacity fan. Technical Data Axial fans, ball bearing service life min. 50,000 h at 77 °F (25 °C) and 65 %RH aluminum fan body, plastic rotor Connection 3-pole clamp, AWG 14 (2.5 mm²), clamping torque 0.8 Nm max. Housing plastic, UL 94V-0, light grey; UV light resistant according to UL 746C (f1) Filter mat G3 acc. to DIN EN 779, filtering degree 85% Filter material synthetic fiber with progressive construction, temperature resistant to 212 °F, self-extinguishing class F1; moisture resistant to 100 %RH, reusable - can be cleaned by washing or vacuuming Operating / Storage temperature dependent on fan type (see below) Operating / Storage humidity max. 90 %RH (non-condensing) Protection class / Protection type I (grounded) / IP32 Approvals EAC, VDE (AC 230 V only); UL intended
Request a Quote Datasheet
Description
Roof filter fans and roof exhaust filters are used in enclosures from which warm air must be diverted due to increased heat development. The ready-to-connect and low-noise roof filter fan is used to expel warm air from within the enclosure. Alternatively, the roof exhaust filter provides passive ventilation. The RFP 018 series comes in two versions: one utilizes four small axial fans, improving reliability and maintaining continuous operations even if one of the fans should fail; the second uses a larger single high capacity fan. Technical Data Axial fans, ball bearing service life min. 50,000 h at 77 °F (25 °C) and 65 %RH aluminum fan body, plastic rotor Connection 3-pole clamp, AWG 14 (2.5 mm²), clamping torque 0.8 Nm max. Housing plastic, UL 94V-0, light grey; UV light resistant according to UL 746C (f1) Filter mat G3 acc. to DIN EN 779, filtering degree 85% Filter material synthetic fiber with progressive construction, temperature resistant to 212 °F, self-extinguishing class F1; moisture resistant to 100 %RH, reusable - can be cleaned by washing or vacuuming Operating / Storage temperature dependent on fan type (see below) Operating / Storage humidity max. 90 %RH (non-condensing) Protection class / Protection type I (grounded) / IP32 Approvals EAC, VDE (AC 230 V only); UL intended
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Roof Filter Fan RFP 018 - 01860.0-02 - STEGO
Kennesaw, GA, United States
Roof Filter Fan RFP 018
01860.0-02
Roof Filter Fan RFP 018 01860.0-02
Roof filter fans and roof exhaust filters are used in enclosures from which warm air must be diverted due to increased heat development. The ready-to-connect and low-noise roof filter fan is used to expel warm air from within the enclosure. Alternatively, the roof exhaust filter provides passive ventilation. The RFP 018 series comes in two versions: one utilizes four small axial fans, improving reliability and maintaining continuous operations even if one of the fans should fail; the second uses a larger single high capacity fan. Technical Data Axial fans, ball bearing service life min. 50,000 h at 77 °F (25 °C) and 65 %RH aluminum fan body, plastic rotor Connection 3-pole clamp, AWG 14 (2.5 mm²), clamping torque 0.8 Nm max. Housing plastic, UL 94V-0, light grey; UV light resistant according to UL 746C (f1) Filter mat G3 acc. to DIN EN 779, filtering degree 85% Filter material synthetic fiber with progressive construction, temperature resistant to 212 °F, self-extinguishing class F1; moisture resistant to 100 %RH, reusable - can be cleaned by washing or vacuuming Operating / Storage temperature dependent on fan type (see below) Operating / Storage humidity max. 90 %RH (non-condensing) Protection class / Protection type I (grounded) / IP32 Approvals EAC, VDE (AC 230 V only); UL intended

Roof filter fans and roof exhaust filters are used in enclosures from which warm air must be diverted due to increased heat development. The ready-to-connect and low-noise roof filter fan is used to expel warm air from within the enclosure. Alternatively, the roof exhaust filter provides passive ventilation. The RFP 018 series comes in two versions: one utilizes four small axial fans, improving reliability and maintaining continuous operations even if one of the fans should fail; the second uses a larger single high capacity fan.

Technical Data

Axial fans, ball bearingservice life min. 50,000 h at 77 °F (25 °C) and 65 %RH
aluminum fan body, plastic rotor
Connection3-pole clamp, AWG 14 (2.5 mm²), clamping torque 0.8 Nm max.
Housingplastic, UL 94V-0, light grey;
UV light resistant according to UL 746C (f1)
Filter matG3 acc. to DIN EN 779, filtering degree 85%
Filter materialsynthetic fiber with progressive construction, temperature
resistant to 212 °F, self-extinguishing class F1;
moisture resistant to 100 %RH, reusable - can be cleaned by
washing or vacuuming
Operating / Storage temperaturedependent on fan type (see below)
Operating / Storage humiditymax. 90 %RH (non-condensing)
Protection class / Protection typeI (grounded) / IP32
ApprovalsEAC, VDE (AC 230 V only); UL intended
Supplier's Site Datasheet

Technical Specifications

  STEGO
Product Category Electronic Cooling Fans
Product Number 01860.0-02
Product Name Roof Filter Fan RFP 018
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 203 SCFM (345 m³/hr)
Nominal Voltage 120 volts
Voltage Range 120 volts
Blower/Fan Type Axial Fan
Unlock Full Specs
to access all available technical data

Similar Products

Outdoor Filter Fan FF 01821 - 01821.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 11.8 SCFM (20.06 m³/hr)
Maximum Sound Level 40 dbA
View Details
2 suppliers
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.41 to 13.53 SCFM (16 to 23 m³/hr)
Nominal Voltage 115 volts
View Details
Filter Fan FF 018 - 01804.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 118 SCFM (201 m³/hr)
Maximum Sound Level 60 dbA
View Details
2 suppliers