OMEGA ENGINEERING, INC.
FLMH-3420SS -- FLOWMETER 3/4NPTF 20GPM OMEGA
OMEGA Engineering, Inc.
Flowmeter 3/4nptf 20Gpm Omega
FLMH-3420SS
Description
FLOWMETER 3/4"NPTF 20GPM
Description
FLOWMETER 3/4"NPTF 20GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH1191 |
|
Product Name
|
Flowmeter 3/4nptf 20Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power
23 to 18 watts
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
1.3 SCFM (2.21 m³/hr)
Maximum Static Pressure
0.0650 in H2O (0.1214 Torr)
View Details
2 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
12 SCFM (20.4 m³/hr)
Maximum Sound Level
31 dbA
View Details
2 suppliers
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
150 SCFM (255 m³/hr)
Maximum Sound Level
61 dbA
View Details