OMEGA ENGINEERING, INC.
FLMH-3402BR -- FLOWMETER 3/4NPTF 2 GPM OMEGA
OMEGA Engineering, Inc.
Flowmeter 3/4nptf 2 Gpm Omega
FLMH-3402BR
Description
FLOWMETER 3/4"NPTF 2 GPM
Description
FLOWMETER 3/4"NPTF 2 GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH1113 |
|
Product Name
|
Flowmeter 3/4nptf 2 Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.0713 to ? in H2O (0.1331 to ? Torr)
Maximum Sound Level
27.23 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
7 SCFM (11.9 m³/hr)
Maximum Static Pressure
0.1650 in H2O (0.3083 Torr)
View Details
3 suppliers
Application
Industrial/Commercial Fans and Blowers
View Details