OMEGA ENGINEERING, INC.
FLMH-1402SS-HT -- FLOWMETER 1/4NPTF 2GPM OMEGA
OMEGA Engineering, Inc.
Flowmeter 1/4nptf 2Gpm Omega
FLMH-1402SS-HT
Description
FLOWMETER 1/4"NPTF 2GPM
Description
FLOWMETER 1/4"NPTF 2GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH1048 |
|
Product Name
|
Flowmeter 1/4nptf 2Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
129 SCFM (219 m³/hr)
Maximum Sound Level
48 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
11.8 SCFM (20.06 m³/hr)
Maximum Sound Level
40 dbA
View Details
2 suppliers
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Motor Type
DC
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.3504 to ? in H2O (0.6546 to ? Torr)
Maximum Sound Level
39.8 dbA
View Details