OMEGA ENGINEERING, INC.
FLMH-1210BR -- FLOWMETER 1/2NPTF 10GPM OMEGA
OMEGA Engineering, Inc.
Flowmeter 1/2nptf 10Gpm Omega
FLMH-1210BR
Description
FLOWMETER 1/2"NPTF 10GPM
Description
FLOWMETER 1/2"NPTF 10GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH0987 |
|
Product Name
|
Flowmeter 1/2nptf 10Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
4.2 SCFM (7.14 m³/hr)
Maximum Static Pressure
0.0600 in H2O (0.1121 Torr)
View Details
2 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
95.1 SCFM (162 m³/hr)
Maximum Sound Level
43 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.2303 to ? in H2O (0.4303 to ? Torr)
Maximum Sound Level
28.3 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
203 SCFM (345 m³/hr)
Nominal Voltage
120 volts
View Details