Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRONIC COOLING FANS
OMEGA ENGINEERING, INC.
FLMH-1005AL-MA -- 4-20MA FLOWMETER 1 NPT/5 GPM OMEGA
OMEGA Engineering, Inc.
4-20Ma Flowmeter 1 Npt/5 Gpm Omega
FLMH-1005AL-MA
Description
4-20MA FLOWMETER 1" NPT/5 GPM
Newark, An Avnet Company
Done
Description
4-20MA FLOWMETER 1" NPT/5 GPM
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
4-20Ma Flowmeter 1 Npt/5 Gpm Omega
63AH0648
4-20Ma Flowmeter 1 Npt/5 Gpm Omega
63AH0648
4-20MA FLOWMETER 1" NPT/5 GPM
4-20MA FLOWMETER 1" NPT/5 GPM
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electronic Cooling Fans
Product Number
63AH0648
Product Name
4-20Ma Flowmeter 1 Npt/5 Gpm Omega
Application
Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Rack Cooling
1018793
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
98.25 SCFM (167 m³/hr)
Bearings
Ball/Roller
View Details
Pelonis Technologies, Inc.
4010-7 Series 0.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan
C4010L24BPLP1b-7
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1661 to ? in H2O (0.3104 to ? Torr)
Maximum Sound Level
30.44 dbA
View Details
Qualtek Electronics Corp.
AC Fans
FAA1-08025NBMT31
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
19 SCFM (32.29 m³/hr)
Maximum Static Pressure
0.1180 in H2O (0.2205 Torr)
View Details
4
suppliers
Rosenberg USA
Axial Fan
M29-A3
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
709 SCFM (1205 m³/hr)
Maximum Sound Level
69 dbA
View Details