OMEGA ENGINEERING, INC.
FLD2004 -- PANEL MOUNT SS W/VALVE OMEGA
OMEGA Engineering, Inc.
Panel Mount Ss W/valve Omega
FLD2004
Description
PANEL MOUNT SS W/VALVE
Description
PANEL MOUNT SS W/VALVE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH0176 |
|
Product Name
|
Panel Mount Ss W/valve Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
128 SCFM (218 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
35 SCFM (59.49 m³/hr)
Maximum Sound Level
40 dbA
View Details
2 suppliers
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
400 volts
Nominal Power
110 watts
View Details