OMEGA Engineering, Inc. In-Line Flowmeter FL45100

Description
FL45100 Series flowmeters feature a rugged, one-piece meter body of heat- and chemical-resistant injection molded polysulfone. A precision textured light-admitting surface on the rear of the meter body diffuses ambient light and creates a softly illuminated background to enhance meter readability. FL45100 Series meters have a stainless steel float guide and float, 1" FPT polysulfone adaptors, and FKM O-ring seals. For harsh applications, units may be ordered with Hastelloy C float guide and float of either Hastelloy or TFE® (depending on flow range).
Description
FL45100 Series flowmeters feature a rugged, one-piece meter body of heat- and chemical-resistant injection molded polysulfone. A precision textured light-admitting surface on the rear of the meter body diffuses ambient light and creates a softly illuminated background to enhance meter readability. FL45100 Series meters have a stainless steel float guide and float, 1" FPT polysulfone adaptors, and FKM O-ring seals. For harsh applications, units may be ordered with Hastelloy C float guide and float of either Hastelloy or TFE® (depending on flow range).

Suppliers

Company
Product
Description
Supplier Links
In-Line Flowmeter - FL45100 - OMEGA Engineering, Inc.
Norwalk, CT, USA
In-Line Flowmeter
FL45100
In-Line Flowmeter FL45100
FL45100 Series flowmeters feature a rugged, one-piece meter body of heat- and chemical-resistant injection molded polysulfone. A precision textured light-admitting surface on the rear of the meter body diffuses ambient light and creates a softly illuminated background to enhance meter readability. FL45100 Series meters have a stainless steel float guide and float, 1" FPT polysulfone adaptors, and FKM O-ring seals. For harsh applications, units may be ordered with Hastelloy C float guide and float of either Hastelloy or TFE® (depending on flow range).

FL45100 Series flowmeters feature a rugged, one-piece meter body of heat- and chemical-resistant injection molded polysulfone. A precision textured light-admitting surface on the rear of the meter body diffuses ambient light and creates a softly illuminated background to enhance meter readability. FL45100 Series meters have a stainless steel float guide and float, 1" FPT polysulfone adaptors, and FKM O-ring seals. For harsh applications, units may be ordered with Hastelloy C float guide and float of either Hastelloy or TFE® (depending on flow range).

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Liquid Flow Meters
Product Number FL45100
Product Name In-Line Flowmeter
Approvals NIST
Product Standards RoHS
Operating Temperature ? to 212 F (? to 100 C)
Process Media Type Liquid
Operating Pressure 150 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 - data-transfer - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Flow Sensors - 5100565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Operating Pressure 4351 psi (3062 m H2O)
Gas Volumetric Flow Rate 0.0035 to 0.0212 SCFM (0.0060 to 0.0360 m³/hr)
View Details
Portable Liquid Flow Meters - InnovaSonic® 210 -  - Sierra Instruments, Inc.
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions; Suspended Solids / Slurries
Approvals CE, ISO 9001
View Details