OMEGA ENGINEERING, INC.
FL-W7112 -- DISPLAY FLOWMETERS 4 GPM OMEGA
OMEGA Engineering, Inc.
Display Flowmeters 4 Gpm Omega
FL-W7112
Description
DISPLAY FLOWMETERS 4 GPM
Description
DISPLAY FLOWMETERS 4 GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH8762 |
|
Product Name
|
Display Flowmeters 4 Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
8.47 SCFM (14.4 m³/hr)
Blower/Fan Type
Axial Fan
View Details