OMEGA ENGINEERING, INC.
FL-W7112-P -- DISPLAY FLOWMETERS 4 GPM OMEGA
OMEGA Engineering, Inc.
Display Flowmeters 4 Gpm Omega
FL-W7112-P
Description
DISPLAY FLOWMETERS 4 GPM
Description
DISPLAY FLOWMETERS 4 GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH8763 |
|
Product Name
|
Display Flowmeters 4 Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Nominal Power
5 watts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1453 to ? in H2O (0.2714 to ? Torr)
Maximum Sound Level
32.45 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
55.48 SCFM (94.3 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
1500 SCFM (2550 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details