OMEGA ENGINEERING, INC.
FL-KA -- ALUMINUM FLOWMETER KIT OMEGA
OMEGA Engineering, Inc.
Aluminum Flowmeter Kit Omega
FL-KA
Description
ALUMINUM FLOWMETER KIT
Description
ALUMINUM FLOWMETER KIT
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH8740 |
|
Product Name
|
Aluminum Flowmeter Kit Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
24.3 SCFM (41.3 m³/hr)
Maximum Static Pressure
0.2070 in H2O (0.3867 Torr)
View Details
4 suppliers
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
12 volts
Running Current
10 amps
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Thickness/Length
10.87 inch (276 mm)
View Details