OMEGA ENGINEERING, INC.
FL-9110 -- FLOWMETER-OIL 1.0-10 OMEGA
OMEGA Engineering, Inc.
Flowmeter-Oil 1.0-10 Omega
FL-9110
Description
FLOWMETER-OIL 1.0-10
Description
FLOWMETER-OIL 1.0-10
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH9790 |
|
Product Name
|
Flowmeter-Oil 1.0-10 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
120 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
57.8 SCFM (98.24 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
2.2 SCFM (3.74 m³/hr)
Maximum Static Pressure
0.0680 in H2O (0.1270 Torr)
View Details
3 suppliers