Qualtek Electronics Corp. 30x30x10mm, 12 VDC, 2.2 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan FAD1-03010CHAW11

Description
FAD1-03010CHAW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Hydro Dynamic Connection: UL 1571 AWG 28, 140mm Wire Leads Impeller Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Frame Material: Plastic UL94V-0 Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE Note: FAD1-03010BBAW11, FAD1-03010BHAW11, FAD1-03010BBMW11, FAD1-03010BHMW11, FAD1-03010BBHW11, FAD1-03010BHHW11, FAD1-03010CBAW11, FAD1-03010CHAW11, FAD1-03010CBMW11, FAD1-03010CHMW11 has UL approvals only
Request a Quote Datasheet
Description
FAD1-03010CHAW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Hydro Dynamic Connection: UL 1571 AWG 28, 140mm Wire Leads Impeller Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Frame Material: Plastic UL94V-0 Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE Note: FAD1-03010BBAW11, FAD1-03010BHAW11, FAD1-03010BBMW11, FAD1-03010BHMW11, FAD1-03010BBHW11, FAD1-03010BHHW11, FAD1-03010CBAW11, FAD1-03010CHAW11, FAD1-03010CBMW11, FAD1-03010CHMW11 has UL approvals only
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30x30x10mm, 12 VDC, 2.2 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-03010CHAW11 - Qualtek Electronics Corp.
Mentor, OH, United States
30x30x10mm, 12 VDC, 2.2 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan
FAD1-03010CHAW11
30x30x10mm, 12 VDC, 2.2 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan FAD1-03010CHAW11
FAD1-03010CHAW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Hydro Dynamic Connection: UL 1571 AWG 28, 140mm Wire Leads Impeller Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Frame Material: Plastic UL94V-0 Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE Note: FAD1-03010BBAW11, FAD1-03010BHAW11, FAD1-03010BBMW11, FAD1-03010BHMW11, FAD1-03010BBHW11, FAD1-03010BHHW11, FAD1-03010CBAW11, FAD1-03010CHAW11, FAD1-03010CBMW11, FAD1-03010CHMW11 has UL approvals only

FAD1-03010CHAW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Hydro Dynamic
Connection: UL 1571 AWG 28, 140mm Wire Leads
Impeller Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Frame Material: Plastic UL94V-0
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
Note: FAD1-03010BBAW11, FAD1-03010BHAW11, FAD1-03010BBMW11, FAD1-03010BHMW11, FAD1-03010BBHW11, FAD1-03010BHHW11, FAD1-03010CBAW11, FAD1-03010CHAW11, FAD1-03010CBMW11, FAD1-03010CHMW11 has UL approvals only

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-03010CHAW11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
FAD1-03010CHAW11
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAD1-03010CHAW11
FAN AXIAL 30X10MM 12VDC WIRE

FAN AXIAL 30X10MM 12VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC FAN 30x10mm 12VDC Hydro WIRE

DC Fans DC FAN 30x10mm 12VDC Hydro WIRE

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number FAD1-03010CHAW11 FAD1-03010CHAW11 FAD1-03010CHAW11
Product Name 30x30x10mm, 12 VDC, 2.2 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2.2 SCFM (3.74 m³/hr) 2.2 SCFM (3.74 m³/hr)
Maximum Static Pressure 0.0680 in H2O (0.1270 Torr)
Maximum Sound Level 19 dbA 19 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushless Fans (BLDC) - FAD1-04010CAAW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3.3 SCFM (5.61 m³/hr)
Maximum Static Pressure 0.0440 in H2O (0.0822 Torr)
View Details
2 suppliers
DC Brushless Fans (BLDC) - FAD1-05010DSMW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9 SCFM (15.3 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
View Details
2 suppliers
DC Brushless Fans (BLDC) - FAD1-04020CSLW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Maximum Static Pressure 0.1650 in H2O (0.3083 Torr)
View Details
3 suppliers
AC Fans - Q585-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 71 SCFM (121 m³/hr)
Maximum Static Pressure 0.1560 in H2O (0.2915 Torr)
View Details
4 suppliers