OMEGA ENGINEERING, INC.
FL-3792G -- ROTAMETER W/ 65MM TUBE OMEGA
OMEGA Engineering, Inc.
Rotameter W/ 65Mm Tube Omega
FL-3792G
Description
ROTAMETER W/ 65MM TUBE
Description
ROTAMETER W/ 65MM TUBE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH9427 |
|
Product Name
|
Rotameter W/ 65Mm Tube Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
462 SCFM (785 m³/hr)
Nominal Voltage
460 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
26.6 SCFM (45.21 m³/hr)
Nominal Voltage
12 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
203 SCFM (345 m³/hr)
Nominal Voltage
120 volts
View Details