OMEGA ENGINEERING, INC.
FGH051-020LSE -- FIBERGLASS HEAVY TAPE OMEGA
OMEGA Engineering, Inc.
Fiberglass Heavy Tape Omega
FGH051-020LSE
Description
FIBERGLASS HEAVY TAPE
Description
FIBERGLASS HEAVY TAPE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH8650 |
|
Product Name
|
Fiberglass Heavy Tape Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
170 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
8800 SCFM (14958 m³/hr)
Maximum Sound Level
89 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
125 volts
Running Current
10 amps
View Details