OMEGA Engineering, Inc. Thermocouple Wire, T Type, 100Ft; Thermocouple Wire Type Omega FF-T-20-100

Description
THERMOCOUPLE WIRE, T TYPE, 100FT; Thermocouple Wire Type:T; Length - Imperial:100ft; Length - Metric:30.5m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:-; Product Range:FF-T Series RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE WIRE, T TYPE, 100FT; Thermocouple Wire Type:T; Length - Imperial:100ft; Length - Metric:30.5m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:-; Product Range:FF-T Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, T Type, 100Ft; Thermocouple Wire Type Omega - 77AC3323 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, T Type, 100Ft; Thermocouple Wire Type Omega
77AC3323
Thermocouple Wire, T Type, 100Ft; Thermocouple Wire Type Omega 77AC3323
THERMOCOUPLE WIRE, T TYPE, 100FT; Thermocouple Wire Type:T; Length - Imperial:100ft; Length - Metric:30.5m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:-; Product Range:FF-T Series RoHS Compliant: Yes

THERMOCOUPLE WIRE, T TYPE, 100FT; Thermocouple Wire Type:T; Length - Imperial:100ft; Length - Metric:30.5m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:-; Product Range:FF-T Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 77AC3323
Product Name Thermocouple Wire, T Type, 100Ft; Thermocouple Wire Type Omega
Thermocouple Type T; T
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - ISOTAN® - Isabellenhutte USA
Specs
Thermocouple Type T
Temperature Rating -328 to 662 F (-200 to 350 C)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 19″ length - A2331-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 19 inch (483 mm)
Temperature Rating 482 F (250 C)
View Details
RTD Muticonductor wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Gauge 24 to 26 Gauge
Insulation Material Fiberglass (optional feature); SS Overbraid, FEP
Features Metal Sheathed (optional feature)
View Details
Thermocouples - 2194416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.1181 inch (3 mm)
Length 78.74 inch (2000 mm)
View Details